Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100801-TPCP8407,LF
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
MOSFET N/P-CH 40V 5A PS-8
MOSFET N/P-CH 40V 5A PS-8
MOSFET N/P-CH 40V 5A PS-8
MOSFET N/P-CH 40V 5A/4A PS-8 Product overview: TPCP8407,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5A, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPCP8407,LF can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 40V 5A/4A PS-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1100801-TPCP8407,LF | 264-TPCP8407LFCT-ND | 289-TPCP8407,LF | TPCP8407,LF |
| Product Name | OEM Parts - OEM Parts (T - Z) - TPCP8407,LF | FET, MOSFET Arrays | 40V 5A 4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | ||
| Package Type | SOT3 | 8-SMD, Flat Leads | Tape & Reel (TR) | Automotive |
| Transistor Grade / Operating Range | Automotive | |||
| Polarity | N-Channel; P-Channel |