Toshiba America Electronic Components, Inc. N-Channel 30V 4A MOSFET Transistor TPCP8404

Description
Trans MOSFET N/P-CH Si 30V 4A 8-Pin PS / TOSHIBA Field Effect Transistor Silicon P, N Channel MOS Type (U-MO/U-MOS) Product overview: TPCP8404 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPCP8404 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N/P-CH Si 30V 4A 8-Pin PS / TOSHIBA Field Effect Transistor Silicon P, N Channel MOS Type (U-MO/U-MOS) Product overview: TPCP8404 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPCP8404 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 4A MOSFET Transistor
289-TPCP8404
N-Channel 30V 4A MOSFET Transistor 289-TPCP8404
Trans MOSFET N/P-CH Si 30V 4A 8-Pin PS / TOSHIBA Field Effect Transistor Silicon P, N Channel MOS Type (U-MO/U-MOS) Product overview: TPCP8404 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPCP8404 can be used for catalog matching and distributor lookup.

Trans MOSFET N/P-CH Si 30V 4A 8-Pin PS / TOSHIBA Field Effect Transistor Silicon P, N Channel MOS Type (U-MO/U-MOS) Product overview: TPCP8404 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPCP8404 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 219927-TPCP8404 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
219927-TPCP8404
Discrete Semiconductor Products 219927-TPCP8404
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 219927-TPCP8404 Category: Discrete Semiconductor Products Family: FETs - Arrays Family Name: TPCP8404 Alternative Parts (Cross-Reference): QS8M13TR; AP4501AGEY-HF-3TR; QH8MA3TCR; QS8M13TCR; Introduction Date: February 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 219927-TPCP8404
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Family Name: TPCP8404
Alternative Parts (Cross-Reference): QS8M13TR; AP4501AGEY-HF-3TR; QH8MA3TCR; QS8M13TCR;
Introduction Date: February 22, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-TPCP8404 219927-TPCP8404
Product Name N-Channel 30V 4A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products