MOSFET N/P-CH 20V/12V PS-8 Product overview: TPCP8401 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCP8401 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056851-TPCP8401
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PS-8 (2.9x2.4)
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 20V, 12V
Continuous Drain Current at 25°C: 100mA, 5.5A
Gate-Source Threshold Voltage: 1.1V @ 100μA
Max Input Capacitance: 9.3pF @ 3V
Maximum Rds On at Id,Vgs: 3 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-TPCP8401 | 056851-TPCP8401 |
| Product Name | 20V 12V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCP8401 |
| PD | 1000 milliwatts | 1000 milliwatts |
| TJ | 150 C (302 F) | 150 C (302 F) |
| Package Type | Reel - TR | SOT3; PS-8 (2.9x2.4) |