MOSFET N-CH 100V 2.2A PS-8 Product overview: TPCP8003-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCP8003-H can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 043263-TPCP8003-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 840mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PS-8 (2.9x2.4)
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Gate Charge: 7.5nC @ 10V
Max Input Capacitance: 360pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 1.1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-TPCP8003-H | 043263-TPCP8003-H |
| Product Name | 100V 2.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCP8003-H |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 840 milliwatts | 840 milliwatts |
| TJ | 150 C (302 F) | 150 C (302 F) |