Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056844-TPCL4203
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-Chip LGA
Maximum Power Dissipation: 500mW
Gate-Source Threshold Voltage: 1.2V @ 200μA
Max Input Capacitance: 685pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 4CHIPLGA Product overview: TPCL4203 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCL4203 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 056844-TPCL4203 | 285-TPCL4203 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCL4203 | MOSFET Transistor |
| Polarity | N-Channel |