Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098763-TPCF8302
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 8-SMD, Flat Lead
Manufacturer Device Package: VS-8 (2.9x1.9)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 3A
Rds On (Max) @ Id, Vgs: 59 mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 200μA
Gate Charge (Qg) @ Vgs: 11nC @ 5V
Input Capacitance (Ciss) @ Vds: 800pF @ 10V
Power - Max: 330mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 098763-TPCF8302 |
| Product Name | Discrete Semiconductor Products |