Toshiba America Electronic Components, Inc. 20V 3A MOSFET Transistor TPCF8201

Description
MOSFET 2N-CH 20V 3A VS-8 Product overview: TPCF8201 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCF8201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 3A VS-8 Product overview: TPCF8201 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCF8201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3A MOSFET Transistor
285-TPCF8201
20V 3A MOSFET Transistor 285-TPCF8201
MOSFET 2N-CH 20V 3A VS-8 Product overview: TPCF8201 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCF8201 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 3A VS-8 Product overview: TPCF8201 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCF8201 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCF8201 - 097523-TPCF8201 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCF8201
097523-TPCF8201
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCF8201 097523-TPCF8201
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097523-TPCF8201 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: VS-8 (2.9x1.5) Maximum Power Dissipation: 330mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1.2V @ 200μA Max Gate Charge: 7.5nC @ 5V Max Input Capacitance: 590pF @ 10V Maximum Rds On at Id,Vgs: 49 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097523-TPCF8201
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: VS-8 (2.9x1.5)
Maximum Power Dissipation: 330mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 1.2V @ 200μA
Max Gate Charge: 7.5nC @ 5V
Max Input Capacitance: 590pF @ 10V
Maximum Rds On at Id,Vgs: 49 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TPCF8201 097523-TPCF8201
Product Name 20V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCF8201
PD 330 milliwatts 330 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Reel - TR SOT3; VS-8 (2.9x1.5)
Unlock Full Specs
to access all available technical data

Similar Products

CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) - CSD13202Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0093 ohms
View Details
8 suppliers
40V 14A MOSFET Transistor - 278-AUIRF7484QTR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 2500 milliwatts
View Details
6 suppliers
60 V, N-channel Trench MOSFET - 2N7002HR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
5 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers