Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (T - Z) - TPCF8107,LF(CM TPCF8107,LF(CM

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969327-TPCF8107,LF(C M Termination: SMD/SMT Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 970 pF Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 2.5 W Continuous Drain Current (ID): 6 A Rds On Max: 28 mΩ
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969327-TPCF8107,LF(C M Termination: SMD/SMT Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 970 pF Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 2.5 W Continuous Drain Current (ID): 6 A Rds On Max: 28 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TPCF8107,LF(CM - 969327-TPCF8107,LF(CM - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TPCF8107,LF(CM
969327-TPCF8107,LF(CM
OEM Parts - OEM Parts (T - Z) - TPCF8107,LF(CM 969327-TPCF8107,LF(CM
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969327-TPCF8107,LF(C M Termination: SMD/SMT Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 970 pF Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 2.5 W Continuous Drain Current (ID): 6 A Rds On Max: 28 mΩ

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969327-TPCF8107,LF(CM
Termination: SMD/SMT
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 970 pF
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 2.5 W
Continuous Drain Current (ID): 6 A
Rds On Max: 28 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 969327-TPCF8107,LF(CM
Product Name OEM Parts - OEM Parts (T - Z) - TPCF8107,LF(CM
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
8 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105PBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
4 suppliers
MOSFETs - 1827372P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
Single FETs, MOSFETs - AUIRF1324-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers