Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCC8008(TE12L,QM) TPCC8008(TE12L,QM)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097328-TPCC8008(TE12 L,QM) Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-TSON Dimension: 8-VDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1A Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1600pF @ 10V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097328-TPCC8008(TE12 L,QM) Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-TSON Dimension: 8-VDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1A Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1600pF @ 10V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCC8008(TE12L,QM) - 097328-TPCC8008(TE12L,QM) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCC8008(TE12L,QM)
097328-TPCC8008(TE12L,QM)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCC8008(TE12L,QM) 097328-TPCC8008(TE12L,QM)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097328-TPCC8008(TE12 L,QM) Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-TSON Dimension: 8-VDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1A Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1600pF @ 10V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097328-TPCC8008(TE12L,QM)
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-TSON
Dimension: 8-VDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1A
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1600pF @ 10V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 6.8 mOhm @ 12.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 25A MOSFET Transistor
278-TPCC8008(TE12L,QM)
30V 25A MOSFET Transistor 278-TPCC8008(TE12L,QM)
MOSFET N-CH 30V 25A 8TSON Product overview: TPCC8008(TE12L,QM) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPCC8008(TE12L,Q M) can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 25A 8TSON Product overview: TPCC8008(TE12L,QM) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPCC8008(TE12L,QM) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TPCC8008(TE12L,QM) - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TPCC8008(TE12L,QM)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TPCC8008(TE12L,QM)
MOSFET N-CH 30V 25A 8TSON

MOSFET N-CH 30V 25A 8TSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 097328-TPCC8008(TE12L,QM) 278-TPCC8008(TE12L,QM) TPCC8008(TE12L,QM)
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCC8008(TE12L,QM) 30V 25A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 700 to 30000 milliwatts 700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details