Toshiba America Electronic Components, Inc. P-Channel 30V 40A MOSFET Transistor TPCA8106

Description
Trans MOSFET P-CH Si 30V 40A 8-Pin SOP Advance / Field Effect Transistor Silicon P Channel MOS Type (U-MOSⅤ) Product overview: TPCA8106 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPCA8106 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 30V 40A 8-Pin SOP Advance / Field Effect Transistor Silicon P Channel MOS Type (U-MOSⅤ) Product overview: TPCA8106 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPCA8106 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 30V 40A MOSFET Transistor
278-TPCA8106
P-Channel 30V 40A MOSFET Transistor 278-TPCA8106
Trans MOSFET P-CH Si 30V 40A 8-Pin SOP Advance / Field Effect Transistor Silicon P Channel MOS Type (U-MOSⅤ) Product overview: TPCA8106 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPCA8106 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 30V 40A 8-Pin SOP Advance / Field Effect Transistor Silicon P Channel MOS Type (U-MOSⅤ) Product overview: TPCA8106 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPCA8106 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 219874-TPCA8106 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
219874-TPCA8106
Discrete Semiconductor Products 219874-TPCA8106
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 219874-TPCA8106 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: TPCA8106 Alternative Parts (Cross-Reference): BSC060P03NS3EGXT; RS1E220ATTB1; DMP34M4SPS-13; Si7483ADP-T1-E3; Introduction Date: January 14, 2010 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 219874-TPCA8106
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: TPCA8106
Alternative Parts (Cross-Reference): BSC060P03NS3EGXT; RS1E220ATTB1; DMP34M4SPS-13; Si7483ADP-T1-E3;
Introduction Date: January 14, 2010
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-TPCA8106 219874-TPCA8106
Product Name P-Channel 30V 40A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data