Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TPCA8064-H,LQ(CM

Description
N-Channel 30V 20A (Ta) 1.6W (Ta), 32W (Tc) Surface Mount 8-SOP Advance (5x5)
Request a Quote Datasheet
Description
N-Channel 30V 20A (Ta) 1.6W (Ta), 32W (Tc) Surface Mount 8-SOP Advance (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TPCA8064-HLQ(CM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPCA8064-HLQ(CM-ND
Single FETs, MOSFETs TPCA8064-HLQ(CM-ND
N-Channel 30V 20A (Ta) 1.6W (Ta), 32W (Tc) Surface Mount 8-SOP Advance (5x5)

N-Channel 30V 20A (Ta) 1.6W (Ta), 32W (Tc) Surface Mount 8-SOP Advance (5x5)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8064-H,LQ(CM - 797819-TPCA8064-H,LQ(CM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8064-H,LQ(CM
797819-TPCA8064-H,LQ(CM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8064-H,LQ(CM 797819-TPCA8064-H,LQ(CM
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797819-TPCA8064-H,LQ (CM Series: U-MOSVII-H Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 8-PowerVDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 20A (Ta) Family Name: TPCA8064-H Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-SOP Advance (5x5) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.3V @ 200μA Gate Charge (Qg) (Maximum) @ Vgs: 23nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1900pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.6W (Ta), 32W (Tc) Rds On (Maximum) @ Id, Vgs: 8.2 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): RS1E130GNTB; RS1E150GNTB; STL58N3LLH5; RJK03B8DPA-00#J5A; Introduction Date: May 27, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 797819-TPCA8064-H,LQ(CM
Series: U-MOSVII-H
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 8-PowerVDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 20A (Ta)
Family Name: TPCA8064-H
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-SOP Advance (5x5)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.3V @ 200μA
Gate Charge (Qg) (Maximum) @ Vgs: 23nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1900pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.6W (Ta), 32W (Tc)
Rds On (Maximum) @ Id, Vgs: 8.2 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): RS1E130GNTB; RS1E150GNTB; STL58N3LLH5; RJK03B8DPA-00#J5A;
Introduction Date: May 27, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 20A MOSFET Transistor
278-TPCA8064-H,LQ(CM
30V 20A MOSFET Transistor 278-TPCA8064-H,LQ(CM
MOSFET N-CH 30V 20A 8SOP Product overview: TPCA8064-H,LQ(CM from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPCA8064-H,LQ(CM can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 20A 8SOP Product overview: TPCA8064-H,LQ(CM from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPCA8064-H,LQ(CM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TPCA8064-H,LQ(CM - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TPCA8064-H,LQ(CM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TPCA8064-H,LQ(CM
MOSFET N-CH 30V 20A 8SOP

MOSFET N-CH 30V 20A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TPCA8064-HLQ(CM-ND 797819-TPCA8064-H,LQ(CM 278-TPCA8064-H,LQ(CM TPCA8064-H,LQ(CM
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8064-H,LQ(CM 30V 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers