Toshiba America Electronic Components, Inc. Electronic Wholesale - TPCA8046-H TPCA8046-H

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1271926-TPCA8046-H Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1271926-TPCA8046-H Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TPCA8046-H - 1271926-TPCA8046-H - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPCA8046-H
1271926-TPCA8046-H
Electronic Wholesale - TPCA8046-H 1271926-TPCA8046-H
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1271926-TPCA8046-H Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1271926-TPCA8046-H
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1271926-TPCA8046-H
Product Name Electronic Wholesale - TPCA8046-H
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details