Toshiba America Electronic Components, Inc. 30V 40A MOSFET Transistor TPCA8025

Description
MOSFET N-CH 30V 40A 8SOIC ADV Product overview: TPCA8025 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8025 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 40A 8SOIC ADV Product overview: TPCA8025 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8025 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 40A MOSFET Transistor
285-TPCA8025
30V 40A MOSFET Transistor 285-TPCA8025
MOSFET N-CH 30V 40A 8SOIC ADV Product overview: TPCA8025 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8025 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 40A 8SOIC ADV Product overview: TPCA8025 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8025 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8025 - 056444-TPCA8025 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8025
056444-TPCA8025
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8025 056444-TPCA8025
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056444-TPCA8025 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Advance (5x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 2200pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056444-TPCA8025
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP Advance (5x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 2200pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TPCA8025 056444-TPCA8025
Product Name 30V 40A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8025
Polarity N-Channel N-Channel; N-Channel
PD 1600 milliwatts 1600 to 45000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK751R8-40E,127 - 1025223-BUK751R8-40E,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 349000 milliwatts
View Details
5 suppliers
CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 10000 milliamps
View Details
7 suppliers