Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978664-TPCA8024(TE12
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 1.8 nF
Number of Pins: 8
Rise Time: 11 ns
Fall Time: 22 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 35 W
Continuous Drain Current (ID): 35 A
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 4.3 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 978664-TPCA8024(TE12L.Q.M) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8024(TE12L.Q.M) |
| PD | 35000 milliwatts |