Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127133-TPCA8014-H(T
Packaging: Cut Tape
Current Rating: 30 A
Drain to Source Voltage (Vdss): 40 V
Resistance: 9 mΩ
Number of Pins: 8
Rise Time: 5 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Voltage Rating (DC): 40 V
Continuous Drain Current (ID): 30 A
Drain to Source Resistance: 9 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1127133-TPCA8014-H(TE12L.Q |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8014-H(TE12L.Q |
| rDS(on) | 0.0090 ohms |