Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8010-H TPCA8010-H

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 129021-TPCA8010-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Advance (5x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 5.5A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 450 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 129021-TPCA8010-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Advance (5x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 5.5A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 450 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8010-H - 129021-TPCA8010-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8010-H
129021-TPCA8010-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8010-H 129021-TPCA8010-H
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 129021-TPCA8010-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Advance (5x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 5.5A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 450 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 129021-TPCA8010-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP Advance (5x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5.5A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 450 mOhm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 5.5A MOSFET Transistor
285-TPCA8010-H
200V 5.5A MOSFET Transistor 285-TPCA8010-H
MOSFET N-CH 200V 5.5A 8-SOPA Product overview: TPCA8010-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8010-H can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 5.5A 8-SOPA Product overview: TPCA8010-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8010-H can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 129021-TPCA8010-H 285-TPCA8010-H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8010-H 200V 5.5A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts
PD 1600 to 45000 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD22202W15 P-Channel NexFET? Power MOSFET - CSD22202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0122 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6796UJANTX - 1217426-2N6796UJANTX - Win Source Electronics
Specs
TJ -55 C (-67 F)
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK764R4-60E,118 - 1025285-BUK764R4-60E,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 234000 milliwatts
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810020SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers