Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056809-TPC8A05-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP (5.5x6.0)
Dimension: 8-SOIC (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 1700pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.3 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 10A 8SOP Product overview: TPC8A05-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPC8A05-H can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 056809-TPC8A05-H | 285-TPC8A05-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8A05-H | 30V 10A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 30 volts | |
| PD | 1000 milliwatts | 1000 milliwatts |