Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8405 TPC8405

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056806-TPC8405 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP (5.5x6.0) Maximum Power Dissipation: 450mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A, 4.5A Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 1240pF @ 10V Maximum Rds On at Id,Vgs: 26 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056806-TPC8405 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP (5.5x6.0) Maximum Power Dissipation: 450mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A, 4.5A Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 1240pF @ 10V Maximum Rds On at Id,Vgs: 26 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8405 - 056806-TPC8405 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8405
056806-TPC8405
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8405 056806-TPC8405
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056806-TPC8405 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP (5.5x6.0) Maximum Power Dissipation: 450mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A, 4.5A Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 1240pF @ 10V Maximum Rds On at Id,Vgs: 26 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056806-TPC8405
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP (5.5x6.0)
Maximum Power Dissipation: 450mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A, 4.5A
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1240pF @ 10V
Maximum Rds On at Id,Vgs: 26 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 6A 4.5A MOSFET Transistor
285-TPC8405
30V 6A 4.5A MOSFET Transistor 285-TPC8405
MOSFET N/P-CH 30V 6A/4.5A 8SOP Product overview: TPC8405 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPC8405 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 6A/4.5A 8SOP Product overview: TPC8405 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPC8405 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 056806-TPC8405 285-TPC8405
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8405 30V 6A 4.5A MOSFET Transistor
Polarity P-Channel
V(BR)DSS 30 volts
PD 450 milliwatts 450 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
9 suppliers
Single FETs, MOSFETs - 1727-4602-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SC-100, SOT-669
Transistor Grade / Operating Range Automotive
View Details
2 suppliers