Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056807-TPC8405(TE12L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP (5.5x6.0)
Maximum Power Dissipation: 450mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A, 4.5A
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1240pF @ 10V
Maximum Rds On at Id,Vgs: 26 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
MOSFET N/P-CH 30V 6A/4.5A 8SOP Product overview: TPC8405(TE12L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPC8405(TE12L,Q,
Mosfet Array N and P-Channel 30V 6A, 4.5A 450mW Surface Mount 8-SOP (5.5x6.0)
MOSFET N/P-CH 30V 6A/4.5A 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 056807-TPC8405(TE12L,Q,M) | 289-TPC8405(TE12L,Q,M) | TPC8405(TE12L,Q,M)-ND | TPC8405(TE12L,Q,M) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8405(TE12L,Q,M) | 30V 6A 4.5A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 450 milliwatts | 1500 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) |