Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8201-TE12L TPC8201-TE12L

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986414-TPC8201-TE12L Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 5 A
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986414-TPC8201-TE12L Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8201-TE12L - 986414-TPC8201-TE12L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8201-TE12L
986414-TPC8201-TE12L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8201-TE12L 986414-TPC8201-TE12L
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986414-TPC8201-TE12L Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 5 A

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986414-TPC8201-TE12L
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 986414-TPC8201-TE12L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8201-TE12L
Package Type SOT3; SOP
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKQB200N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
50 V, 200 mA NPN general-purpose transistors - 2PD601BSL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
IGBT - 220654205 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details