MOSFET P-Ch 30V 10A 10mOhm U-MOS SOIC8
MOSFET P-Ch 30V 10A 10mOhm U-MOS SOIC8
MOSFET P-Ch 30V 10A 10mOhm U-MOS SOIC8
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 375628-TPC8125
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 2V @ 500μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 2580pF @ 10V
Maximum Gate-Source Voltage: +20V, -25V
Maximum Rds On at Id,Vgs: 13 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 10A 8SOP Product overview: TPC8125 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPC8125 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 7965115P | 7965115 | 375628-TPC8125 | 285-TPC8125 |
| Product Name | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8125 | 30V 10A MOSFET Transistor |
| Package Type | SOP | Sop | SOT3; 8-SOP | Reel - TR |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| Number of units in IC | 1 |