Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TPC8113(TE12L,Q)

Description
P-Channel 30V 11A (Ta) 1W (Ta) Surface Mount 8-SOP (5.5x6.0)
Request a Quote Datasheet
Description
P-Channel 30V 11A (Ta) 1W (Ta) Surface Mount 8-SOP (5.5x6.0)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TPC8113(TE12L,Q)-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPC8113(TE12L,Q)-ND
Single FETs, MOSFETs TPC8113(TE12L,Q)-ND
P-Channel 30V 11A (Ta) 1W (Ta) Surface Mount 8-SOP (5.5x6.0)

P-Channel 30V 11A (Ta) 1W (Ta) Surface Mount 8-SOP (5.5x6.0)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TPC8113(TE12L,Q) - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TPC8113(TE12L,Q)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TPC8113(TE12L,Q)
MOSFET P-CH 30V 11A 8SOP

MOSFET P-CH 30V 11A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number TPC8113(TE12L,Q)-ND TPC8113(TE12L,Q)
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804STRL7P - 769349-AUIRF2804STRL7P - Win Source Electronics
Specs
PD 330000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
6 suppliers