Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 219782-TPC8108(TE12L
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package: 8-SOP (5.5x6.0)
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 10A (Ta)
Rds On (Max) @ Id, Vgs: 20 mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2V @ 1mA
Gate Charge (Qg) @ Vgs: 45nC @ 10V
Input Capacitance (Ciss) @ Vds: 2260pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 219782-TPC8108(TE12L,Q) |
| Product Name | Discrete Semiconductor Products |