Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100762-TPC8051-H(TE
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 1.9 W
Number of Pins: 6
Rise Time: 3.4 ns
Fall Time: 6.7 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 13 A
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1100762-TPC8051-H(TE12L,VM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8051-H(TE12L,VM |
| PD | 1900 milliwatts |