Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 213267-TPC8031-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP (5.5x6.0)
Dimension: 8-SOIC (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 2150pF @ 10V
Maximum Rds On at Id,Vgs: 13.3 mOhm @ 5.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 11A SOP8 2-6J1B Product overview: TPC8031-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPC8031-H can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 213267-TPC8031-H | 285-TPC8031-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8031-H | 30V 11A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |