Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997736-TPC8009-H(TE1
Packaging: Digi-Reel®
Current Rating: 13 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 1.46 nF
Number of Pins: 8
Rise Time: 5 ns
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Alternative Parts (Cross-Reference): TPC8009-H(TE12L)TPC8
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Voltage Rating (DC): 30 V
Continuous Drain Current (ID): 13 A
Rds On Max: 10 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997736-TPC8009-H(TE12L) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TPC8009-H(TE12L) |