Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors (BJT) - Arrays - TPC6901 TPC6901

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056770-TPC6901 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VS-6 (2.9x2.8) Maximum Current Collector: 1A, 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 170mV @ 6mA, 300mA / 230mV @ 10mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 400 @ 100mA, 2V / 200 @ 100mA, 2V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056770-TPC6901 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VS-6 (2.9x2.8) Maximum Current Collector: 1A, 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 170mV @ 6mA, 300mA / 230mV @ 10mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 400 @ 100mA, 2V / 200 @ 100mA, 2V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - TPC6901 - 056770-TPC6901 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - TPC6901
056770-TPC6901
TRANSISTORS - Transistors (BJT) - Arrays - TPC6901 056770-TPC6901
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056770-TPC6901 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VS-6 (2.9x2.8) Maximum Current Collector: 1A, 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 170mV @ 6mA, 300mA / 230mV @ 10mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 400 @ 100mA, 2V / 200 @ 100mA, 2V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056770-TPC6901
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VS-6 (2.9x2.8)
Maximum Current Collector: 1A, 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 170mV @ 6mA, 300mA / 230mV @ 10mA, 300mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 100mA, 2V / 200 @ 100mA, 2V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 056770-TPC6901
Product Name TRANSISTORS - Transistors (BJT) - Arrays - TPC6901
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 2836762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Development Boards
Package Type SOT-23
Features RoHS
View Details
Translators, Level Shifters - 1727-74AVC2T45DP-Q100HTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Translators, Level Shifters - MC100EPT25D - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
View Details