Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993199-TPC6011,LF(CM
Number of Pins: 6
Rise Time: 5.8 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Turn-On Delay Time: 12 ns
Continuous Drain Current (ID): 6 A
Turn-Off Delay Time: 24.5 ns
Gate to Source Voltage (Vgs): 20 V
Product overview: TPC6011,LF(CM from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPC6011,LF(CM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 993199-TPC6011,LF(CM | 285-TPC6011,LF(CM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC6011,LF(CM | MOSFET Transistor |
| TJ | -55 C (-67 F) |