MOSFET N CH 30V 19A 8SOP Product overview: TP86R203NL,LQ from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP86R203NL,LQ can be used for catalog matching and distributor lookup.
N-Channel 30V 19A (Ta) 1W (Tc) Surface Mount 8-SOP
N-Channel 30V 19A (Ta) 1W (Tc) Surface Mount 8-SOP
N-Channel 30V 19A (Ta) 1W (Tc) Surface Mount 8-SOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1110996-TP86R203NL,L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 19A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 200μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 1400pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
MOSFET N CH 30V 19A 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-TP86R203NL,LQ | TP86R203NLLQTR-ND | 1110996-TP86R203NL,LQ | TP86R203NL,LQ |
| Product Name | 30V 19A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP86R203NL,LQ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 1.9 milliwatts | 1000 milliwatts |