Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990929-TOTX147PLFT
Mounting: SMD (SMT)
Operating Supply Voltage: 3 V
Data Rate: 15 Mbps
Number of Pins: 5
Wavelength: 650 nm
Categories: OEM Parts(T-Z)
Case / Package: Module
Operating Supply Current: 8 mA
Alternative Parts (Cross-Reference): TOTX147PLFTTOTX147PL
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Snap in
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990929-TOTX147PLFT |
| Product Name | OEM Parts - OEM Parts (T - Z) - TOTX147PLFT |