Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005509-TOTX147AL(F,
Mounting: SMD (SMT)
Data Rate: 15 Mbps
Number of Pins: 3
Wavelength: 650 nm
Categories: OEM Parts(T-Z)
Case / Package: Module
Operating Supply Current: 8 mA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005509-TOTX147AL(F,T) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TOTX147AL(F,T) |