Toshiba America Electronic Components, Inc. Fiber Optic Cables - TORX141L TORX141L

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100652-TORX141L Length: 13.5 mm Data Rate: 15 Mbps Thickness: 19.5 mm Number of Pins: 3 Width: 11.5 mm Categories: Fiber Optic Cables Operating Supply Current: 15 mA Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100652-TORX141L Length: 13.5 mm Data Rate: 15 Mbps Thickness: 19.5 mm Number of Pins: 3 Width: 11.5 mm Categories: Fiber Optic Cables Operating Supply Current: 15 mA Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - TORX141L - 1100652-TORX141L - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Cables - TORX141L
1100652-TORX141L
Fiber Optic Cables - TORX141L 1100652-TORX141L
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100652-TORX141L Length: 13.5 mm Data Rate: 15 Mbps Thickness: 19.5 mm Number of Pins: 3 Width: 11.5 mm Categories: Fiber Optic Cables Operating Supply Current: 15 mA Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100652-TORX141L
Length: 13.5 mm
Data Rate: 15 Mbps
Thickness: 19.5 mm
Number of Pins: 3
Width: 11.5 mm
Categories: Fiber Optic Cables
Operating Supply Current: 15 mA
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1100652-TORX141L
Product Name Fiber Optic Cables - TORX141L
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Low Outgassing Cable Assembly - 60025A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
13+13 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details