MCU, CORTEX M4F, VE, 80MHZ, 256K
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 264-TMPM4L4FYAUG(DBB)-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 80 MHz |
| Bits | 8 Bit; Other; A/D 28x12b SAR; D/A 2x8b |
| RAM | 32 KB |
| ROM | 256 KB |