Toshiba America Electronic Components, Inc. Electrical Parts - TMPM373FWDUG TMPM373FWDUG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742703-TMPM373FWDUG Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: LQFP48 Reference Date Code: 1520+Rohs Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742703-TMPM373FWDUG Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: LQFP48 Reference Date Code: 1520+Rohs Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - TMPM373FWDUG - 742703-TMPM373FWDUG - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - TMPM373FWDUG
742703-TMPM373FWDUG
Electrical Parts - TMPM373FWDUG 742703-TMPM373FWDUG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742703-TMPM373FWDUG Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: LQFP48 Reference Date Code: 1520+Rohs Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 742703-TMPM373FWDUG
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: LQFP48
Reference Date Code: 1520+Rohs
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 742703-TMPM373FWDUG
Product Name Electrical Parts - TMPM373FWDUG
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHABXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers
Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details