MCU 16-bit TLCS-900H CISC ROMLess 5V 100-Pin LQFP Product overview: TMP95C265FGJZ from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP95C265FGJZ can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214820-TMP95C265FGJ
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
Interface: UART
RAM Size: 2 kB
Number of Pins: 100
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 25 MHz
Alternative Parts (Cross-Reference): TMP95C265FG(JZ);
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Power Dissipation: 600 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
Number of Programmable I/O: 55
Number of Timers/Counters: 10
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMP95C265FGJZ | 1214820-TMP95C265FGJZ |
| Product Name | 16-bit 5V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMP95C265FGJZ |
| Data Bus | 16 Bit | 16 Bit |
| RAM | 2 KB | 0.0020 KB |
| Supply Voltage | 5 volts | 5 volts |
| Serial Interface | UART | UART; UART |
| Package Type | Other; LQFP | QFP; Other; LQFP |