Toshiba America Electronic Components, Inc. Embedded - Embedded - Microcontrollers - TMP95C063FG(Z) TMP95C063FG(Z)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100397-TMP95C063FG( Z) Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Interface: UART Number of Pins: 144 Categories: Embedded - Microcontrollers Case / Package: QFP Max Frequency: 25 MHz Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 91 Number of Programmable I/O: 91 Number of Timers/Counters: 10
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100397-TMP95C063FG( Z) Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Interface: UART Number of Pins: 144 Categories: Embedded - Microcontrollers Case / Package: QFP Max Frequency: 25 MHz Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 91 Number of Programmable I/O: 91 Number of Timers/Counters: 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TMP95C063FG(Z) - 1100397-TMP95C063FG(Z) - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMP95C063FG(Z)
1100397-TMP95C063FG(Z)
Embedded - Embedded - Microcontrollers - TMP95C063FG(Z) 1100397-TMP95C063FG(Z)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100397-TMP95C063FG( Z) Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Interface: UART Number of Pins: 144 Categories: Embedded - Microcontrollers Case / Package: QFP Max Frequency: 25 MHz Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 91 Number of Programmable I/O: 91 Number of Timers/Counters: 10

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100397-TMP95C063FG(Z)
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
Interface: UART
Number of Pins: 144
Categories: Embedded - Microcontrollers
Case / Package: QFP
Max Frequency: 25 MHz
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 91
Number of Programmable I/O: 91
Number of Timers/Counters: 10

Buy Now
Embedded Microcontroller MCU - 685-TMP95C063FG(Z) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-TMP95C063FG(Z)
Embedded Microcontroller MCU 685-TMP95C063FG(Z)
Product overview: TMP95C063FG(Z) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP95C063FG(Z) can be used for catalog matching and distributor lookup.

Product overview: TMP95C063FG(Z) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP95C063FG(Z) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1100397-TMP95C063FG(Z) 685-TMP95C063FG(Z)
Product Name Embedded - Embedded - Microcontrollers - TMP95C063FG(Z) Embedded Microcontroller MCU
Data Bus 16 Bit
Number 10
Supply Voltage 5 volts 5 volts
Serial Interface UART; UART UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details