Toshiba America Electronic Components, Inc. Embedded - Embedded - Microcontrollers - TMP95C061BF TMP95C061BF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056744-TMP95C061BF Packaging: Tube/Rail Core Processor: 900/H Number of I/O: 56 Program Memory Type: ROMless Data Converters: A/D 4x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056744-TMP95C061BF Packaging: Tube/Rail Core Processor: 900/H Number of I/O: 56 Program Memory Type: ROMless Data Converters: A/D 4x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TMP95C061BF - 056744-TMP95C061BF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMP95C061BF
056744-TMP95C061BF
Embedded - Embedded - Microcontrollers - TMP95C061BF 056744-TMP95C061BF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056744-TMP95C061BF Packaging: Tube/Rail Core Processor: 900/H Number of I/O: 56 Program Memory Type: ROMless Data Converters: A/D 4x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 100-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056744-TMP95C061BF
Packaging: Tube/Rail
Core Processor: 900/H
Number of I/O: 56
Program Memory Type: ROMless
Data Converters: A/D 4x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 100-QFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT Embedded Microcontroller MCU - 685-TMP95C061BF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
685-TMP95C061BF
16-bit 16BIT Embedded Microcontroller MCU 685-TMP95C061BF
IC MCU 16BIT ROMLESS 100QFP Product overview: TMP95C061BF from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP95C061BF can be used for catalog matching and distributor lookup.

IC MCU 16BIT ROMLESS 100QFP Product overview: TMP95C061BF from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP95C061BF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 056744-TMP95C061BF 685-TMP95C061BF
Product Name Embedded - Embedded - Microcontrollers - TMP95C061BF 16-bit 16BIT Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C505CA4RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers