Toshiba America Electronic Components, Inc. 16-bit 20MHz Embedded Microcontroller MCU TMP93CW41DFGJZ

Description
Microcontroller, 16-Bit, TLCS-900/L CPU, 20MHz, CMOS, PQFP100 Product overview: TMP93CW41DFGJZ from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP93CW41DFGJZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microcontroller, 16-Bit, TLCS-900/L CPU, 20MHz, CMOS, PQFP100 Product overview: TMP93CW41DFGJZ from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP93CW41DFGJZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 20MHz Embedded Microcontroller MCU - 685-TMP93CW41DFGJZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microcontroller MCU
685-TMP93CW41DFGJZ
16-bit 20MHz Embedded Microcontroller MCU 685-TMP93CW41DFGJZ
Microcontroller, 16-Bit, TLCS-900/L CPU, 20MHz, CMOS, PQFP100 Product overview: TMP93CW41DFGJZ from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP93CW41DFGJZ can be used for catalog matching and distributor lookup.

Microcontroller, 16-Bit, TLCS-900/L CPU, 20MHz, CMOS, PQFP100 Product overview: TMP93CW41DFGJZ from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP93CW41DFGJZ can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - TMP93CW41DFGJZ - 1002968-TMP93CW41DFGJZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMP93CW41DFGJZ
1002968-TMP93CW41DFGJZ
Embedded - Embedded - Microcontrollers - TMP93CW41DFGJZ 1002968-TMP93CW41DFGJZ
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002968-TMP93CW41DFG JZ Packaging: Bulk Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: ROMless Interface: UART RAM Size: 2 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): TMP93CW41DFGJZTMP93C W41DFG(JZ); Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 600 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Number of Programmable I/O: 61 Number of Timers/Counters: 4

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002968-TMP93CW41DFGJZ
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: ROMless
Interface: UART
RAM Size: 2 kB
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): TMP93CW41DFGJZTMP93CW41DFG(JZ);
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 600 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Number of Programmable I/O: 61
Number of Timers/Counters: 4

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMP93CW41DFGJZ 1002968-TMP93CW41DFGJZ
Product Name 16-bit 20MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMP93CW41DFGJZ
Data Bus 16 Bit 16 Bit
RAM 2 KB 0.0020 KB
Supply Voltage 2.7 to 5.5 volts
Serial Interface UART UART; UART
Package Type Other; Bulk QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details