Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056740-TMP91FW27UG
Packaging: Tray
Core Processor: 900/L1
Number of I/O: 53
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 27MHz
Supply Voltage - Operating: 2.2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 12K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: TMP91FW27UG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP91FW27UG can be used for catalog matching and distributor lookup.
IC MCU 16BIT 128KB FLASH 64LQFP
IC MCU 16BIT 128KB FLASH 64LQFP
900/L1 TLCS-900/L1 Microcontroller IC 16-Bit 27MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LQFP
IC MCU 16BIT 128KB FLASH 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 056740-TMP91FW27UG | 685-TMP91FW27UG | TMP91FW27UG | 4669-TMP91FW27UG | TMP91FW27UG | TMP91FW27UG | TMP91FW27UG |
| Product Name | Embedded - Embedded - Microcontrollers - TMP91FW27UG | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 16BIT 128KB FLASH 64LQFP | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Obsolete | Removed; Obsolete | |||
| Clock Speed | 27 MHz | 27 MHz | 27 MHz | 27 MHz | |||
| RAM | 128 KB | 12 KB | 12 KB | 12 KB | 12 KB | 12 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash | Flash; FLASH |