Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100390-TMP89FM42UG(
Mounting: SMD (SMT)
Frequency: 10 MHz
Memory Type: FLASH
Memory Size: 32 kB
Interface: I2C, UART, USART
Peripherals: POR, PWM, WDT
Oscillator Type: Internal
Categories: OEM Parts(T-Z)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 40
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1100390-TMP89FM42UG(JZ) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TMP89FM42UG(JZ) |