Toshiba America Electronic Components, Inc. Integrated Circuits(ICs) TMP89FH46DUG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 218999-TMP89FH46DUG Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: TMP89FH46 Alternative Parts (Cross-Reference): STM8S208CBT6C; STM8S208CBT6CTR ; AT83C5136xxx-PLTUL; STM8S207C8T3C; Introduction Date: July 22, 2009 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 218999-TMP89FH46DUG Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: TMP89FH46 Alternative Parts (Cross-Reference): STM8S208CBT6C; STM8S208CBT6CTR ; AT83C5136xxx-PLTUL; STM8S207C8T3C; Introduction Date: July 22, 2009 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 218999-TMP89FH46DUG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
218999-TMP89FH46DUG
Integrated Circuits(ICs) 218999-TMP89FH46DUG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 218999-TMP89FH46DUG Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: TMP89FH46 Alternative Parts (Cross-Reference): STM8S208CBT6C; STM8S208CBT6CTR ; AT83C5136xxx-PLTUL; STM8S207C8T3C; Introduction Date: July 22, 2009 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 218999-TMP89FH46DUG
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: TMP89FH46
Alternative Parts (Cross-Reference): STM8S208CBT6C; STM8S208CBT6CTR ; AT83C5136xxx-PLTUL; STM8S207C8T3C;
Introduction Date: July 22, 2009
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 16KB 5V Embedded Microcontroller MCU - 685-TMP89FH46DUG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 5V Embedded Microcontroller MCU
685-TMP89FH46DUG
8-bit 16KB 5V Embedded Microcontroller MCU 685-TMP89FH46DUG
MCU 8-bit TLCS-870/C CISC 16KB Flash 5V 48-Pin LQFP / Microcomputers / Microcomputer Development Systems Product overview: TMP89FH46DUG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP89FH46DUG can be used for catalog matching and distributor lookup.

MCU 8-bit TLCS-870/C CISC 16KB Flash 5V 48-Pin LQFP / Microcomputers / Microcomputer Development Systems Product overview: TMP89FH46DUG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP89FH46DUG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 218999-TMP89FH46DUG 685-TMP89FH46DUG
Product Name Integrated Circuits(ICs) 8-bit 16KB 5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C164CILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers