8-bit Microcontrollers - MCU TLCS870/C 48KB RPM Product overview: TMP87PP21DFG(JZ) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87PP21DFG(JZ)
Manufacturer: AMIS
Category: Connectors,Interconn
Program Memory Size: External
Data RAM Size: 1008 x 8
Package / Case: 169-BPGA
ADC/DAC Resolution: 10(b)
Number of I/Os: 492
Operating Supply Voltage (Min): 1.2 V
Operating Supply Voltage (Max): 20 V
Mounting Style: Through Hole
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMP87PP21DFG(JZ) | |
| Product Name | 8-bit 48KB Embedded Microcontroller MCU | Connectors,Interconnects |
| Data Bus | 8 Bit | 8 Bit |