Toshiba America Electronic Components, Inc. 8-bit 32KB 5V Embedded Microcontroller MCU TMP87PM41N

Description
MCU 8-bit TLCS-870 CISC 32KB EPROM 5V 64-Pin SDIP / CMOS 8-BIT MICROCONTROLLER Product overview: TMP87PM41N from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87PM41N can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit TLCS-870 CISC 32KB EPROM 5V 64-Pin SDIP / CMOS 8-BIT MICROCONTROLLER Product overview: TMP87PM41N from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87PM41N can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 5V Embedded Microcontroller MCU - 685-TMP87PM41N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 5V Embedded Microcontroller MCU
685-TMP87PM41N
8-bit 32KB 5V Embedded Microcontroller MCU 685-TMP87PM41N
MCU 8-bit TLCS-870 CISC 32KB EPROM 5V 64-Pin SDIP / CMOS 8-BIT MICROCONTROLLER Product overview: TMP87PM41N from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87PM41N can be used for catalog matching and distributor lookup.

MCU 8-bit TLCS-870 CISC 32KB EPROM 5V 64-Pin SDIP / CMOS 8-BIT MICROCONTROLLER Product overview: TMP87PM41N from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87PM41N can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 218905-TMP87PM41N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
218905-TMP87PM41N
Integrated Circuits(ICs) 218905-TMP87PM41N
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 218905-TMP87PM41N Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: TMP87PM41 Alternative Parts (Cross-Reference): MB89535AP-E1; MB89537CP-E1; MB89537HP-E1; MB89P538-102P; Introduction Date: May 08, 1998 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 218905-TMP87PM41N
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: TMP87PM41
Alternative Parts (Cross-Reference): MB89535AP-E1; MB89537CP-E1; MB89537HP-E1; MB89P538-102P;
Introduction Date: May 08, 1998
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMP87PM41N 218905-TMP87PM41N
Product Name 8-bit 32KB 5V Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details