Toshiba America Electronic Components, Inc. 8-bit 32KB 5V Embedded Microcontroller MCU TMP87PM41FG

Description
MCU 8-bit TLCS-870 CISC 32KB EPROM 5V 64-Pin PQFP / TLCS-870 Series Product overview: TMP87PM41FG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87PM41FG can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit TLCS-870 CISC 32KB EPROM 5V 64-Pin PQFP / TLCS-870 Series Product overview: TMP87PM41FG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87PM41FG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 5V Embedded Microcontroller MCU - 685-TMP87PM41FG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 5V Embedded Microcontroller MCU
685-TMP87PM41FG
8-bit 32KB 5V Embedded Microcontroller MCU 685-TMP87PM41FG
MCU 8-bit TLCS-870 CISC 32KB EPROM 5V 64-Pin PQFP / TLCS-870 Series Product overview: TMP87PM41FG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87PM41FG can be used for catalog matching and distributor lookup.

MCU 8-bit TLCS-870 CISC 32KB EPROM 5V 64-Pin PQFP / TLCS-870 Series Product overview: TMP87PM41FG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87PM41FG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 218904-TMP87PM41FG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
218904-TMP87PM41FG
Integrated Circuits(ICs) 218904-TMP87PM41FG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 218904-TMP87PM41FG Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: TMP87PM41 Introduction Date: June 06, 2003 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 218904-TMP87PM41FG
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: TMP87PM41
Introduction Date: June 06, 2003
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMP87PM41FG 218904-TMP87PM41FG
Product Name 8-bit 32KB 5V Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C164CI8RMCAKXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details