Toshiba America Electronic Components, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU TMP87P808M

Description
IC MCU 8BIT 8KB OTP 28SOP Product overview: TMP87P808M from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87P808M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB OTP 28SOP Product overview: TMP87P808M from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87P808M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-TMP87P808M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-TMP87P808M
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-TMP87P808M
IC MCU 8BIT 8KB OTP 28SOP Product overview: TMP87P808M from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87P808M can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB OTP 28SOP Product overview: TMP87P808M from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP87P808M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - TMP87P808M - 056434-TMP87P808M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMP87P808M
056434-TMP87P808M
Embedded - Embedded - Microcontrollers - TMP87P808M 056434-TMP87P808M
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056434-TMP87P808M Packaging: Tube/Rail Core Processor: 870 Number of I/O: 20 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Data Converters: A/D 6x8b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C (TA) Case / Package: 28-SOP Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056434-TMP87P808M
Packaging: Tube/Rail
Core Processor: 870
Number of I/O: 20
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Data Converters: A/D 6x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C (TA)
Case / Package: 28-SOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMP87P808M 056434-TMP87P808M
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMP87P808M
Data Bus 8 Bit 8 Bit
RAM 0.2560 KB 8 KB
Package Type Other; Tube/Rail SOP; Other; 28-SOP
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details