Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984829-TMP86P202M
Mounting: SMD (SMT)
Frequency: 8 MHz
Number of Bits: 8
Categories: OEM Parts(T-Z)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984829-TMP86P202M |
| Product Name | OEM Parts - OEM Parts (T - Z) - TMP86P202M |