MCU 8-bit TLCS-870 CISC 60KB Flash 5V 64-Pin PQFP / IC MCU 8BIT 60KB FLASH 64QFP Product overview: TMP86FS49BFG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FS49BFG can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 087771-TMP86FS49BFG
Packaging: Tray
Core Processor: 870/C
Number of I/O: 56
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: TMP86FS49
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Introduction Date: August 24, 2007
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMP86FS49BFG | 087771-TMP86FS49BFG |
| Product Name | 8-bit 60KB 5V 8BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMP86FS49BFG |
| Data Bus | 8 Bit | 8 Bit |
| RAM | 2 KB | 60 KB |
| Package Type | Other; Tray | QFP; Other; 64-QFP (14x14) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Active |