Toshiba America Electronic Components, Inc. Embedded - Embedded - Microcontrollers - TMP86FS28DFG(JZ) TMP86FS28DFG(JZ)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207245-TMP86FS28DFG (JZ) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 60 kB Interface: UART, USART Peripherals: LCD, PWM, WDT RAM Size: 2 kB Oscillator Type: Internal Access Time: 16 µs Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 16 MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 350 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of I/Os: 62 Max Operating Temperature: 85 °C Number of Programmable I/O: 62 Number of Timers/Counters: 6
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207245-TMP86FS28DFG (JZ) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 60 kB Interface: UART, USART Peripherals: LCD, PWM, WDT RAM Size: 2 kB Oscillator Type: Internal Access Time: 16 µs Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 16 MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 350 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of I/Os: 62 Max Operating Temperature: 85 °C Number of Programmable I/O: 62 Number of Timers/Counters: 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TMP86FS28DFG(JZ) - 1207245-TMP86FS28DFG(JZ) - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMP86FS28DFG(JZ)
1207245-TMP86FS28DFG(JZ)
Embedded - Embedded - Microcontrollers - TMP86FS28DFG(JZ) 1207245-TMP86FS28DFG(JZ)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207245-TMP86FS28DFG (JZ) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 60 kB Interface: UART, USART Peripherals: LCD, PWM, WDT RAM Size: 2 kB Oscillator Type: Internal Access Time: 16 µs Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 16 MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 350 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of I/Os: 62 Max Operating Temperature: 85 °C Number of Programmable I/O: 62 Number of Timers/Counters: 6

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207245-TMP86FS28DFG(JZ)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 60 kB
Interface: UART, USART
Peripherals: LCD, PWM, WDT
RAM Size: 2 kB
Oscillator Type: Internal
Access Time: 16 µs
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 16 MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 350 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of I/Os: 62
Max Operating Temperature: 85 °C
Number of Programmable I/O: 62
Number of Timers/Counters: 6

Buy Now
8-bit 60KB 5V Embedded Microcontroller MCU - 685-TMP86FS28DFG(JZ) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 60KB 5V Embedded Microcontroller MCU
685-TMP86FS28DFG(JZ)
8-bit 60KB 5V Embedded Microcontroller MCU 685-TMP86FS28DFG(JZ)
MCU 8-bit TLCS-870 CISC 60KB Flash 5V 80-Pin LQFP Product overview: TMP86FS28DFG(JZ) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FS28DFG(JZ) can be used for catalog matching and distributor lookup.

MCU 8-bit TLCS-870 CISC 60KB Flash 5V 80-Pin LQFP Product overview: TMP86FS28DFG(JZ) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FS28DFG(JZ) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1207245-TMP86FS28DFG(JZ) 685-TMP86FS28DFG(JZ)
Product Name Embedded - Embedded - Microcontrollers - TMP86FS28DFG(JZ) 8-bit 60KB 5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Number 6
RAM 0.0020 KB 2 KB
Supply Voltage 5 volts 5 volts
Power Dissipation 350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details