IC MCU 8BIT 16KB FLASH 30SSOP Product overview: TMP86FHDMG(KYZ) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FHDMG(KYZ) can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 766359-TMP86FHDMG(KY
Series: TLCS-870/C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 870/C
Speed: 16MHz
Package: 30-LSSOP (0.220", 5.60mm Width)
Core Size: 8-Bit
Connectivity: I2C, SEI, UART/USART
Peripherals: PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 30-SSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 30SSOP
870/C TLCS-870/C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 30-SSOP
IC MCU 8BIT 16KB FLASH 30SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMP86FHDMG(KYZ) | 766359-TMP86FHDMG(KYZ) | TMP86FHDMG(KYZ) | TMP86FHDMG(KYZ) | TMP86FHDMG(KYZ) |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMP86FHDMG(KYZ) | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.5120 KB | 16 KB | 0.5120 KB | 512 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | SSOP | SOP; SSOP; Other; 30-LSSOP (0.220\", 5.60mm Width) | SOP; Other; 30-LSSOP (0.220\", 5.60mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |