Toshiba America Electronic Components, Inc. 8-bit 16KB 5V Embedded Microcontroller MCU TMP86FH47BUG(CZHZ)

Description
MCU 8-bit TLCS-870 CISC 16KB Flash 5V 44-Pin LQFP Product overview: TMP86FH47BUG(CZHZ) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FH47BUG(CZH Z) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 8-bit TLCS-870 CISC 16KB Flash 5V 44-Pin LQFP Product overview: TMP86FH47BUG(CZHZ) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FH47BUG(CZH Z) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 16KB 5V Embedded Microcontroller MCU - 685-TMP86FH47BUG(CZHZ) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 5V Embedded Microcontroller MCU
685-TMP86FH47BUG(CZHZ)
8-bit 16KB 5V Embedded Microcontroller MCU 685-TMP86FH47BUG(CZHZ)
MCU 8-bit TLCS-870 CISC 16KB Flash 5V 44-Pin LQFP Product overview: TMP86FH47BUG(CZHZ) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FH47BUG(CZH Z) can be used for catalog matching and distributor lookup.

MCU 8-bit TLCS-870 CISC 16KB Flash 5V 44-Pin LQFP Product overview: TMP86FH47BUG(CZHZ) from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FH47BUG(CZHZ) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMP86FH47BUG(CZHZ) - 1017716-TMP86FH47BUG(CZHZ) - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMP86FH47BUG(CZHZ)
1017716-TMP86FH47BUG(CZHZ)
Embedded - Embedded - Microcontrollers - TMP86FH47BUG(CZHZ) 1017716-TMP86FH47BUG(CZHZ)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017716-TMP86FH47BUG (CZHZ) Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 16 kB Interface: UART RAM Size: 512 B Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 250 mW Number of Programmable I/O: 35 Number of Timers/Counters: 3

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017716-TMP86FH47BUG(CZHZ)
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 16 kB
Interface: UART
RAM Size: 512 B
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 250 mW
Number of Programmable I/O: 35
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMP86FH47BUG(CZHZ) 1017716-TMP86FH47BUG(CZHZ)
Product Name 8-bit 16KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMP86FH47BUG(CZHZ)
Data Bus 8 Bit 8 Bit
Clock Speed 16 MHz
RAM 0.5120 KB 0.5120 KB
Supply Voltage 4.5 to 5.5 volts 5 volts
Serial Interface SIO/UART UART; UART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164CILMCAKNUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers